Kyocera Corporation Ceramic Capacitor 0.68Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 12063C684KAT2A

Description
CERAMIC CAPACITOR 0.68UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:0.68µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.68UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:0.68µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.68Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 08H0296 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.68Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
08H0296
Ceramic Capacitor 0.68Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 08H0296
CERAMIC CAPACITOR 0.68UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:0.68µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.68UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:0.68µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.68Uf, 25V, X7R, 10%, 1206; Capacitance Kyocera Avx - 96M1496 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.68Uf, 25V, X7R, 10%, 1206; Capacitance Kyocera Avx
96M1496
Ceramic Capacitor 0.68Uf, 25V, X7R, 10%, 1206; Capacitance Kyocera Avx 96M1496
CERAMIC CAPACITOR 0.68UF, 25V, X7R, 10%, 1206; Capacitance:0.68µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.68UF, 25V, X7R, 10%, 1206; Capacitance:0.68µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08H0296
Product Name Ceramic Capacitor 0.68Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101142U100AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
3 suppliers