Kyocera Corporation Ceramic Capacitors 12063C684JAT2A

Description
CAP CER 0.68UF 25V X7R 1206
Datasheet
Description
CAP CER 0.68UF 25V X7R 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12063C684JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12063C684JAT2A
Ceramic Capacitors 12063C684JAT2A
CAP CER 0.68UF 25V X7R 1206

CAP CER 0.68UF 25V X7R 1206

Supplier's Site Datasheet
Ceramic Capacitor 0.68Uf, 25V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 22K3242 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.68Uf, 25V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx
22K3242
Ceramic Capacitor 0.68Uf, 25V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx 22K3242
CERAMIC CAPACITOR 0.68UF, 25V, X7R, 5%, 1206, FULL REEL; Capacitance:0.68µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.68UF, 25V, X7R, 5%, 1206, FULL REEL; Capacitance:0.68µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12063C684JAT2A 22K3242
Product Name Ceramic Capacitors Ceramic Capacitor 0.68Uf, 25V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Capacitors - 2002-104MWR152KJ - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers