Kyocera Corporation Ceramic Capacitors 12063C564KAT2A

Description
0.56µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.56µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1564-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1564-2-ND
Ceramic Capacitors 478-1564-2-ND
0.56µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

0.56µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12063C564KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12063C564KAT2A
Ceramic Capacitors 12063C564KAT2A
CAP CER 0.56UF 25V X7R 1206

CAP CER 0.56UF 25V X7R 1206

Supplier's Site Datasheet
Capacitor Ceramic 0.56Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9229 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.56Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J9229
Capacitor Ceramic 0.56Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J9229
CAPACITOR CERAMIC 0.56UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:0.56µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.56UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:0.56µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 12063C564KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
12063C564KAT2A
Capacitors - Ceramic Capacitors 12063C564KAT2A
CAP CER 0.56UF 25V X7R 1206

CAP CER 0.56UF 25V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-1564-2-ND 12063C564KAT2A 55J9229 12063C564KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.56Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.5600 microF 0.5600 microF 0.5600 microF 0.5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-0402J0500121JXTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details