Kyocera Corporation Ceramic Capacitors 12063C564JAT2A

Description
0.56µF ±5% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.56µF ±5% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12063C564JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12063C564JAT2A-ND
Ceramic Capacitors 12063C564JAT2A-ND
0.56µF ±5% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

0.56µF ±5% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.56Uf, 25V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 73C1284 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.56Uf, 25V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx
73C1284
Ceramic Capacitor 0.56Uf, 25V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx 73C1284
CERAMIC CAPACITOR 0.56UF, 25V, X7R, 5%, 1206, FULL REEL; Capacitance:0.56µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.56UF, 25V, X7R, 5%, 1206, FULL REEL; Capacitance:0.56µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12063C564JAT2A-ND 73C1284
Product Name Ceramic Capacitors Ceramic Capacitor 0.56Uf, 25V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.5600 microF 0.5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 108SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers
Aluminium Capacitors - 1701255 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000680GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details