Kyocera Corporation Ceramic Capacitors 12063C563MAT2A

Description
0.056µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.056µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12063C563MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12063C563MAT2A-ND
Ceramic Capacitors 12063C563MAT2A-ND
0.056µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

0.056µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.056Uf 25V, X7R, 20%, 1206; Capacitance Kyocera Avx - 55J9228 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.056Uf 25V, X7R, 20%, 1206; Capacitance Kyocera Avx
55J9228
Capacitor Ceramic 0.056Uf 25V, X7R, 20%, 1206; Capacitance Kyocera Avx 55J9228
CAPACITOR CERAMIC 0.056UF 25V, X7R, 20%, 1206; Capacitance:56000pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.056UF 25V, X7R, 20%, 1206; Capacitance:56000pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 12063C563MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
12063C563MAT2A
Capacitors - Ceramic Capacitors 12063C563MAT2A
CAP CER 0.056UF 25V X7R 1206

CAP CER 0.056UF 25V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 12063C563MAT2A-ND 55J9228 12063C563MAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 0.056Uf 25V, X7R, 20%, 1206; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011345 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100181FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701229 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details