Kyocera Corporation Ceramic Capacitors 12063C502JAT2A

Description
5000pF ±5% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
5000pF ±5% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12063C502JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12063C502JAT2A-ND
Ceramic Capacitors 12063C502JAT2A-ND
5000pF ±5% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

5000pF ±5% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 12063C502JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
12063C502JAT2A
Capacitors - Ceramic Capacitors 12063C502JAT2A
CAP CER 5000PF 25V X7R 1206

CAP CER 5000PF 25V X7R 1206

Supplier's Site
Ceramic Capacitors - 12063C502JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12063C502JAT2A
Ceramic Capacitors 12063C502JAT2A
CAP CER 5000PF 25V X7R 1206

CAP CER 5000PF 25V X7R 1206

Supplier's Site Datasheet
Capacitor Ceramic 5000Pf, 25V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9225 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5000Pf, 25V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J9225
Capacitor Ceramic 5000Pf, 25V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J9225
CAPACITOR CERAMIC 5000PF, 25V, X7R, 5%, 1206, FULL REEL; Capacitance:5000pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 5000PF, 25V, X7R, 5%, 1206, FULL REEL; Capacitance:5000pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 12063C502JAT2A-ND 12063C502JAT2A 12063C502JAT2A 55J9225
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 5000Pf, 25V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 336AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers