Kyocera Corporation Ceramic Capacitors 12063C475MAT2A

Description
4.7µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM31AR71E475MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AR71E475MUTR-ND
Ceramic Capacitors 478-KGM31AR71E475MUTR-ND
4.7µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31AR71E475MUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AR71E475MUDKR-ND
Ceramic Capacitors 478-KGM31AR71E475MUDKR-ND
4.7µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31AR71E475MUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AR71E475MUCT-ND
Ceramic Capacitors 478-KGM31AR71E475MUCT-ND
4.7µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330801-12063C475MAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330801-12063C475MAT2A
Capacitors - Ceramic Capacitors 1330801-12063C475MAT2A
Manufacturer: KYOCERA AVX Win Source Part Number: 1330801-12063C475MAT 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 25V Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-11944-2,478-1194 4-1,478-11944-6,1206 3C475MAT2A-ND RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1330801-12063C475MAT2A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.94mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-11944-2,478-11944-1,478-11944-6,12063C475MAT2A-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 25V 4.7uF Capacitor
60-12063C475MAT2A
SMD 25V 4.7uF Capacitor 60-12063C475MAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT 25V 4.7uF X7R 1206 2 0% Tol Product overview: 12063C475MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12063C475MAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT 25V 4.7uF X7R 1206 2 0% Tol Product overview: 12063C475MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12063C475MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12063C475MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12063C475MAT2A
Ceramic Capacitors 12063C475MAT2A
CAP CER 4.7UF 25V X7R 1206

CAP CER 4.7UF 25V X7R 1206

Supplier's Site Datasheet
Ceramic Capacitor, 4.7Uf, 25V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx - 46M4959 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 25V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx
46M4959
Ceramic Capacitor, 4.7Uf, 25V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx 46M4959
CERAMIC CAPACITOR, 4.7UF, 25V, X7R, 20%, 1206, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 25V, X7R, 20%, 1206, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM31AR71E475MUTR-ND 478-KGM31AR71E475MUDKR-ND 1330801-12063C475MAT2A 60-12063C475MAT2A 12063C475MAT2A 46M4959
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors SMD 25V 4.7uF Capacitor Ceramic Capacitors Ceramic Capacitor, 4.7Uf, 25V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C343U100CF2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 34000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100180JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details