AVX Corporation Ceramic Capacitors 12063C475K4Z2A

Description
4.7µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF31GR71E475KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF31GR71E475KUTR-ND
Ceramic Capacitors 478-KAF31GR71E475KUTR-ND
4.7µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF31GR71E475KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF31GR71E475KUCT-ND
Ceramic Capacitors 478-KAF31GR71E475KUCT-ND
4.7µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF31GR71E475KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF31GR71E475KUDKR-ND
Ceramic Capacitors 478-KAF31GR71E475KUDKR-ND
4.7µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Temperature Stable, Aec-Q200, 4.7 F, 10%, X7R, 25 V Rohs Compliant Kyocera Avx - 75Y4090 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Temperature Stable, Aec-Q200, 4.7 F, 10%, X7R, 25 V Rohs Compliant Kyocera Avx
75Y4090
Multilayer Ceramic Capacitor, Temperature Stable, Aec-Q200, 4.7 F, 10%, X7R, 25 V Rohs Compliant Kyocera Avx 75Y4090
Multilayer Ceramic Capacitor, Temperature Stable, AEC-Q200, 4.7 F, 10%, X7R, 25 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, Temperature Stable, AEC-Q200, 4.7 F, 10%, X7R, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 12063C475K4Z2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12063C475K4Z2A
Ceramic Capacitors 12063C475K4Z2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAF31GR71E475KUTR-ND 478-KAF31GR71E475KUDKR-ND 75Y4090 12063C475K4Z2A
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Temperature Stable, Aec-Q200, 4.7 F, 10%, X7R, 25 V Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/011338-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-0505J0500510JHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details