Kyocera Corporation Capacitor Ceramic, 330Pf, 25V, X7R, 10%, 1206; Capacitance Kyocera Avx 12063C331KAT2A

Description
CAPACITOR CERAMIC, 330PF, 25V, X7R, 10%, 1206; Capacitance:330pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Description
CAPACITOR CERAMIC, 330PF, 25V, X7R, 10%, 1206; Capacitance:330pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 330Pf, 25V, X7R, 10%, 1206; Capacitance Kyocera Avx - 55J9198 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 330Pf, 25V, X7R, 10%, 1206; Capacitance Kyocera Avx
55J9198
Capacitor Ceramic, 330Pf, 25V, X7R, 10%, 1206; Capacitance Kyocera Avx 55J9198
CAPACITOR CERAMIC, 330PF, 25V, X7R, 10%, 1206; Capacitance:330pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 330PF, 25V, X7R, 10%, 1206; Capacitance:330pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J9198
Product Name Capacitor Ceramic, 330Pf, 25V, X7R, 10%, 1206; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details