Kyocera Corporation Ceramic Capacitors 12063C274JAT2A

Description
0.27µF ±5% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.27µF ±5% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12063C274JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12063C274JAT2A-ND
Ceramic Capacitors 12063C274JAT2A-ND
0.27µF ±5% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

0.27µF ±5% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 12063C274JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
12063C274JAT2A
Capacitors - Ceramic Capacitors 12063C274JAT2A
CAP CER 0.27UF 25V X7R 1206

CAP CER 0.27UF 25V X7R 1206

Supplier's Site
Ceramic Capacitor 0.27Uf, 25V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9196 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.27Uf, 25V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J9196
Ceramic Capacitor 0.27Uf, 25V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J9196
CERAMIC CAPACITOR 0.27UF, 25V, X7R, 5%, 1206, FULL REEL; Capacitance:0.27µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.27UF, 25V, X7R, 5%, 1206, FULL REEL; Capacitance:0.27µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 12063C274JAT2A-ND 12063C274JAT2A 55J9196
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 0.27Uf, 25V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2700 microF 0.2700 microF 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Film Capacitors - 116212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details