Kyocera Corporation Ceramic Capacitors - 12063C225KAZ2A 12063C225KAZ2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1121145-12063C225KAZ 2A Series: FLEXITERM Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Features: Soft Termination Package: 1206 (3216 Metric) Applications: Boardflex Sensitive Mounting: Surface Mount, MLCC Capacitance: 2.2μF Tolerance: ±10% Temperature Coefficient: X7R Size: 0.126" L x 0.063" W (3.20mm x 1.60mm) Family Name: 1206 Categories: Capacitors Manufacturer Homepage: www.avx.com Voltage Rating DC: 25V Thickness (Maximum): 0.070" (1.78mm) Alternative Parts (Cross-Reference): CSTC1206B250A225K-T1 5; CSTC1206B250A225K-T4 ; C1206X225K3RAC3810; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1121145-12063C225KAZ 2A Series: FLEXITERM Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Features: Soft Termination Package: 1206 (3216 Metric) Applications: Boardflex Sensitive Mounting: Surface Mount, MLCC Capacitance: 2.2μF Tolerance: ±10% Temperature Coefficient: X7R Size: 0.126" L x 0.063" W (3.20mm x 1.60mm) Family Name: 1206 Categories: Capacitors Manufacturer Homepage: www.avx.com Voltage Rating DC: 25V Thickness (Maximum): 0.070" (1.78mm) Alternative Parts (Cross-Reference): CSTC1206B250A225K-T1 5; CSTC1206B250A225K-T4 ; C1206X225K3RAC3810; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12063C225KAZ2A - 1121145-12063C225KAZ2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12063C225KAZ2A
1121145-12063C225KAZ2A
Ceramic Capacitors - 12063C225KAZ2A 1121145-12063C225KAZ2A
Manufacturer: AVX Corporation Win Source Part Number: 1121145-12063C225KAZ 2A Series: FLEXITERM Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Features: Soft Termination Package: 1206 (3216 Metric) Applications: Boardflex Sensitive Mounting: Surface Mount, MLCC Capacitance: 2.2μF Tolerance: ±10% Temperature Coefficient: X7R Size: 0.126" L x 0.063" W (3.20mm x 1.60mm) Family Name: 1206 Categories: Capacitors Manufacturer Homepage: www.avx.com Voltage Rating DC: 25V Thickness (Maximum): 0.070" (1.78mm) Alternative Parts (Cross-Reference): CSTC1206B250A225K-T1 5; CSTC1206B250A225K-T4 ; C1206X225K3RAC3810; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: AVX Corporation
Win Source Part Number: 1121145-12063C225KAZ2A
Series: FLEXITERM
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Features: Soft Termination
Package: 1206 (3216 Metric)
Applications: Boardflex Sensitive
Mounting: Surface Mount, MLCC
Capacitance: 2.2μF
Tolerance: ±10%
Temperature Coefficient: X7R
Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Family Name: 1206
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Voltage Rating DC: 25V
Thickness (Maximum): 0.070" (1.78mm)
Alternative Parts (Cross-Reference): CSTC1206B250A225K-T15; CSTC1206B250A225K-T4; C1206X225K3RAC3810;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1364347 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364347
MLCCs - Multilayer Ceramic Capacitors 1364347
KYOCERA AVX 12063C225KAZ2A

KYOCERA AVX 12063C225KAZ2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364347P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364347P
MLCCs - Multilayer Ceramic Capacitors 1364347P
KYOCERA AVX 12063C225KAZ2A

KYOCERA AVX 12063C225KAZ2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1747421 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1747421
MLCCs - Multilayer Ceramic Capacitors 1747421
KYOCERA AVX 12063C225KAZ2A

KYOCERA AVX 12063C225KAZ2A

Supplier's Site
Ceramic Capacitors - 478-KGF31GR71E225KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF31GR71E225KUCT-ND
Ceramic Capacitors 478-KGF31GR71E225KUCT-ND
2.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF31GR71E225KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF31GR71E225KUDKR-ND
Ceramic Capacitors 478-KGF31GR71E225KUDKR-ND
2.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF31GR71E225KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF31GR71E225KUTR-ND
Ceramic Capacitors 478-KGF31GR71E225KUTR-ND
2.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 25V 2.2uF Capacitor
60-12063C225KAZ2A
SMD 25V 2.2uF Capacitor 60-12063C225KAZ2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF31GR71E225KU NEW GLOBAL PN 25V 2.2uF A 581-KGF31GR71E225KU Product overview: 12063C225KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12063C225KAZ2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF31GR71E225KU NEW GLOBAL PN 25V 2.2uF A 581-KGF31GR71E225KU Product overview: 12063C225KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12063C225KAZ2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 2.2Uf, 25V, X7R, 10%, 1206; Capacitance Kyocera Avx - 10R6011 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 25V, X7R, 10%, 1206; Capacitance Kyocera Avx
10R6011
Ceramic Capacitor, 2.2Uf, 25V, X7R, 10%, 1206; Capacitance Kyocera Avx 10R6011
CERAMIC CAPACITOR, 2.2UF, 25V, X7R, 10%, 1206; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 25V, X7R, 10%, 1206; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12063C225KAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12063C225KAZ2A
Ceramic Capacitors 12063C225KAZ2A
CAP CER 2.2UF 25V X7R 1206

CAP CER 2.2UF 25V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1121145-12063C225KAZ2A 1364347 1364347P 1747421 478-KGF31GR71E225KUCT-ND 478-KGF31GR71E225KUDKR-ND 60-12063C225KAZ2A 10R6011 12063C225KAZ2A
Product Name Ceramic Capacitors - 12063C225KAZ2A MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors SMD 25V 2.2uF Capacitor Ceramic Capacitor, 2.2Uf, 25V, X7R, 10%, 1206; Capacitance Kyocera Avx Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021323 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers