Kyocera Corporation Capacitor Ceramic 0.22Uf, 25V, X7R, 20%, 1206; Capacitance Kyocera Avx 12063C224MAT2A

Description
CAPACITOR CERAMIC 0.22UF, 25V, X7R, 20%, 1206; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Voltage Rating:25V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.22UF, 25V, X7R, 20%, 1206; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Voltage Rating:25V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.22Uf, 25V, X7R, 20%, 1206; Capacitance Kyocera Avx - 55J9193 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf, 25V, X7R, 20%, 1206; Capacitance Kyocera Avx
55J9193
Capacitor Ceramic 0.22Uf, 25V, X7R, 20%, 1206; Capacitance Kyocera Avx 55J9193
CAPACITOR CERAMIC 0.22UF, 25V, X7R, 20%, 1206; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Voltage Rating:25V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.22UF, 25V, X7R, 20%, 1206; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Voltage Rating:25V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J9193
Product Name Capacitor Ceramic 0.22Uf, 25V, X7R, 20%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.2200 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701237 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101462U025AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers