Kyocera Corporation Ceramic Capacitors 12063C204KAT4A

Description
0.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12814-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12814-1-ND
Ceramic Capacitors 478-12814-1-ND
0.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

0.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12814-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12814-2-ND
Ceramic Capacitors 478-12814-2-ND
0.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

0.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12814-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12814-6-ND
Ceramic Capacitors 478-12814-6-ND
0.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

0.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic, 0.2Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9185 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.2Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J9185
Capacitor Ceramic, 0.2Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J9185
CAPACITOR CERAMIC, 0.2UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:0.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 0.2UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:0.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12063C204KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12063C204KAT4A
Ceramic Capacitors 12063C204KAT4A
CAP CER 0.2UF 25V X7R 1206

CAP CER 0.2UF 25V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-12814-1-ND 478-12814-6-ND 55J9185 12063C204KAT4A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 0.2Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2000 microF 0.2000 microF 0.2000 microF 0.2000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701167 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - C11CF0R9C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details