Kyocera Corporation Capacitor Ceramic 1500Pf, 25V, X7R, 5%, 1206; Capacitance Kyocera Avx 12063C152JAT4A

Description
CAPACITOR CERAMIC 1500PF, 25V, X7R, 5%, 1206; Capacitance:1500pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:25V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 1500PF, 25V, X7R, 5%, 1206; Capacitance:1500pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:25V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 1500Pf, 25V, X7R, 5%, 1206; Capacitance Kyocera Avx - 55J9173 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1500Pf, 25V, X7R, 5%, 1206; Capacitance Kyocera Avx
55J9173
Capacitor Ceramic 1500Pf, 25V, X7R, 5%, 1206; Capacitance Kyocera Avx 55J9173
CAPACITOR CERAMIC 1500PF, 25V, X7R, 5%, 1206; Capacitance:1500pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:25V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 1500PF, 25V, X7R, 5%, 1206; Capacitance:1500pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:25V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J9173
Product Name Capacitor Ceramic 1500Pf, 25V, X7R, 5%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0015 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer Capacitor - 157XMPL6R3MG28H - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details