AVX Corporation Ceramic Capacitors 12063C106KAT2A

Description
10µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM31AR71E106KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AR71E106KUDKR-ND
Ceramic Capacitors 478-KGM31AR71E106KUDKR-ND
10µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31AR71E106KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AR71E106KUCT-ND
Ceramic Capacitors 478-KGM31AR71E106KUCT-ND
10µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31AR71E106KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AR71E106KUTR-ND
Ceramic Capacitors 478-KGM31AR71E106KUTR-ND
10µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 25V 10uF Capacitor
60-12063C106KAT2A
SMD 25V 10uF Capacitor 60-12063C106KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT 25V 10uF X7R 1206 10 % Product overview: 12063C106KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12063C106KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT 25V 10uF X7R 1206 10 % Product overview: 12063C106KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12063C106KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12063C106KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12063C106KAT2A
Ceramic Capacitors 12063C106KAT2A
CAP CER 10UF 25V X7R 1206

CAP CER 10UF 25V X7R 1206

Supplier's Site Datasheet
Cap, Mlcc, X7R, 10Uf, 25V, 1206; Capacitance Kyocera Avx - 83T5797 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 10Uf, 25V, 1206; Capacitance Kyocera Avx
83T5797
Cap, Mlcc, X7R, 10Uf, 25V, 1206; Capacitance Kyocera Avx 83T5797
CAP, MLCC, X7R, 10UF, 25V, 1206; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

CAP, MLCC, X7R, 10UF, 25V, 1206; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 91T5709 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
91T5709
Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 91T5709
Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 25V, 10%, X7R, 1206; Capacitance Kyocera Avx - 13AC4558 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 25V, 10%, X7R, 1206; Capacitance Kyocera Avx
13AC4558
Cap, 10Μf, 25V, 10%, X7R, 1206; Capacitance Kyocera Avx 13AC4558
CAP, 10µF, 25V, 10%, X7R, 1206; Capacitance:10µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 25V, 10%, X7R, 1206; Capacitance:10µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM31AR71E106KUDKR-ND 478-KGM31AR71E106KUCT-ND 60-12063C106KAT2A 12063C106KAT2A 83T5797 91T5709 13AC4558
Product Name Ceramic Capacitors Ceramic Capacitors SMD 25V 10uF Capacitor Ceramic Capacitors Cap, Mlcc, X7R, 10Uf, 25V, 1206; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Cap, 10Μf, 25V, 10%, X7R, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 101C242T200BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details