CAP CER 5600PF 25V NP0 1206
CAPACITOR CERAMIC 5600PF 25V, C0G, 5%, 1206; Capacitance:5600pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 12063A562JAT2A | 55J9138 |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 5600Pf 25V, C0G, 5%, 1206; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Film Capacitors | |
| Applications | General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |