CAPACITOR CERAMIC 27PF 25V, C0G, 5%, 1206, FULL REEL; Capacitance:27pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
CAP CER 27PF 25V NP0 1206
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 55J9112 | 12063A270JAT2A |
| Product Name | Capacitor Ceramic 27Pf 25V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Capacitance Range | 2.70E-5 microF | 2.70E-5 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |
| WVDC | 25 volts | 25 volts |