Kyocera Corporation Ceramic Capacitors 12063A161JAT2A

Description
160pF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
160pF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12063A161JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12063A161JAT2A-ND
Ceramic Capacitors 12063A161JAT2A-ND
160pF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

160pF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 160Pf 25V, C0G, 5%, 1206; Capacitance Kyocera Avx - 55J9104 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 160Pf 25V, C0G, 5%, 1206; Capacitance Kyocera Avx
55J9104
Capacitor Ceramic 160Pf 25V, C0G, 5%, 1206; Capacitance Kyocera Avx 55J9104
CAPACITOR CERAMIC 160PF 25V, C0G, 5%, 1206; Capacitance:160pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 160PF 25V, C0G, 5%, 1206; Capacitance:160pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 12063A161JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
12063A161JAT2A
Capacitors - Ceramic Capacitors 12063A161JAT2A
CAP CER 160PF 25V NP0 1206

CAP CER 160PF 25V NP0 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 12063A161JAT2A-ND 55J9104 12063A161JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 160Pf 25V, C0G, 5%, 1206; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 1572-1239-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1701063 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details