Kyocera Corporation Ceramic Capacitors 12063A150KAT2A

Description
CAP CER 15PF 25V NP0 1206
Datasheet
Description
CAP CER 15PF 25V NP0 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12063A150KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12063A150KAT2A
Ceramic Capacitors 12063A150KAT2A
CAP CER 15PF 25V NP0 1206

CAP CER 15PF 25V NP0 1206

Supplier's Site Datasheet
Capacitor Ceramic 15Pf 25V, C0G, 10%, 1206; Capacitance Kyocera Avx - 53M3029 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 15Pf 25V, C0G, 10%, 1206; Capacitance Kyocera Avx
53M3029
Capacitor Ceramic 15Pf 25V, C0G, 10%, 1206; Capacitance Kyocera Avx 53M3029
CAPACITOR CERAMIC 15PF 25V, C0G, 10%, 1206; Capacitance:15pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 15PF 25V, C0G, 10%, 1206; Capacitance:15pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12063A150KAT2A 53M3029
Product Name Ceramic Capacitors Capacitor Ceramic 15Pf 25V, C0G, 10%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 2002-105MPR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers