Kyocera Corporation SMD 25V 0.01uF Capacitor 12063A103JAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31ACG1E103JU NEW GLOBAL PN 25V 0.01uF A 581-KGM31ACG1E103JU Product overview: 12063A103JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12063A103JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31ACG1E103JU NEW GLOBAL PN 25V 0.01uF A 581-KGM31ACG1E103JU Product overview: 12063A103JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12063A103JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 25V 0.01uF Capacitor
60-12063A103JAT2A
SMD 25V 0.01uF Capacitor 60-12063A103JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31ACG1E103JU NEW GLOBAL PN 25V 0.01uF A 581-KGM31ACG1E103JU Product overview: 12063A103JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12063A103JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31ACG1E103JU NEW GLOBAL PN 25V 0.01uF A 581-KGM31ACG1E103JU Product overview: 12063A103JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12063A103JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1364415P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364415P
MLCCs - Multilayer Ceramic Capacitors 1364415P
KYOCERA AVX 12063A103JAT2A

KYOCERA AVX 12063A103JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364415 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364415
MLCCs - Multilayer Ceramic Capacitors 1364415
KYOCERA AVX 12063A103JAT2A

KYOCERA AVX 12063A103JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1747494 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1747494
MLCCs - Multilayer Ceramic Capacitors 1747494
KYOCERA AVX 12063A103JAT2A

KYOCERA AVX 12063A103JAT2A

Supplier's Site
Ceramic Capacitor 0.01Uf 25V, C0G, 5%, 1206; Capacitance Kyocera Avx - 96M1494 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 25V, C0G, 5%, 1206; Capacitance Kyocera Avx
96M1494
Ceramic Capacitor 0.01Uf 25V, C0G, 5%, 1206; Capacitance Kyocera Avx 96M1494
CERAMIC CAPACITOR 0.01UF 25V, C0G, 5%, 1206; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 25V, C0G, 5%, 1206; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.01Uf 25V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 25C7740 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 25V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
25C7740
Ceramic Capacitor 0.01Uf 25V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 25C7740
CERAMIC CAPACITOR 0.01UF 25V, C0G, 5%, 1206, FULL REEL; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 25V, C0G, 5%, 1206, FULL REEL; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-12063A103JAT2A 1364415P 1364415 1747494 96M1494
Product Name SMD 25V 0.01uF Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 0.01Uf 25V, C0G, 5%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition; Ceramic NPO Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701149 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers