KYOCERA AVX 12062C683KAT2A
KYOCERA AVX 12062C683KAT2A
KYOCERA AVX 12062C683KAT2A
CAP CER 0.068UF 200V X7R 1206
CAP CER 0.068UF 200V X7R 1206
CERAMIC CAPACITOR 0.068UF 200V, X7R, 10%, 1206, FULL REEL; Capacitance:68000pF;
CERAMIC CAPACITOR 0.068UF 200V, X7R, 10%, 1206; Capacitance:68000pF;
| RS Components, Ltd. | RS Components, Ltd. | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6983645 | 6983645P | 66-12062C683KAT2A | 12062C683KAT2A | 55J9081 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | CAP CER 0.068UF 200V X7R 1206 | Ceramic Capacitors | Ceramic Capacitor 0.068Uf 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx |
| Technology | Multilayer | Multilayer | Film Capacitors | ||
| Applications | Automotive | Automotive | General Purpose | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | |
| Electrostatic Capacitors | Ceramic Composition; Ceramic X7R | Ceramic Composition; Ceramic X7R | Ceramic Composition | ||
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF |