Kyocera Corporation Ceramic Capacitors 12062C561KAT4A

Description
560pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
560pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12062C561KAT4A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12062C561KAT4A-ND
Ceramic Capacitors 12062C561KAT4A-ND
560pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

560pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12062C561KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12062C561KAT4A
Ceramic Capacitors 12062C561KAT4A
CAP CER 560PF 200V X7R 1206

CAP CER 560PF 200V X7R 1206

Supplier's Site Datasheet
Capacitor Ceramic 560Pf, 200V, X7R, 10%, 1206; Capacitance Kyocera Avx - 55J9077 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 560Pf, 200V, X7R, 10%, 1206; Capacitance Kyocera Avx
55J9077
Capacitor Ceramic 560Pf, 200V, X7R, 10%, 1206; Capacitance Kyocera Avx 55J9077
CAPACITOR CERAMIC 560PF, 200V, X7R, 10%, 1206; Capacitance:560pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 560PF, 200V, X7R, 10%, 1206; Capacitance:560pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 12062C561KAT4A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
12062C561KAT4A
Capacitors - Ceramic Capacitors 12062C561KAT4A
CAP CER 560PF 200V X7R 1206

CAP CER 560PF 200V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 12062C561KAT4A-ND 12062C561KAT4A 55J9077 12062C561KAT4A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 560Pf, 200V, X7R, 10%, 1206; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details