CAPACITOR CERAMIC 0.047UF 200V, X7R, 20%, 1206; Capacitance:0.047µF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 55J9074 |
| Product Name | Capacitor Ceramic 0.047Uf 200V, X7R, 20%, 1206; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor; SMD |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.0470 microF |
| Capacitance Tolerance | 20 (+/- %) |