Kyocera Corporation Capacitor Ceramic 470Pf, 200V, X7R, 5%, 1206; Capacitance Kyocera Avx 12062C471JAT2A

Description
CAPACITOR CERAMIC 470PF, 200V, X7R, 5%, 1206; Capacitance:470pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:200V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 470PF, 200V, X7R, 5%, 1206; Capacitance:470pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:200V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 470Pf, 200V, X7R, 5%, 1206; Capacitance Kyocera Avx - 70K7066 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 470Pf, 200V, X7R, 5%, 1206; Capacitance Kyocera Avx
70K7066
Capacitor Ceramic 470Pf, 200V, X7R, 5%, 1206; Capacitance Kyocera Avx 70K7066
CAPACITOR CERAMIC 470PF, 200V, X7R, 5%, 1206; Capacitance:470pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:200V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 470PF, 200V, X7R, 5%, 1206; Capacitance:470pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:200V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 70K7066
Product Name Capacitor Ceramic 470Pf, 200V, X7R, 5%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.70E-4 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701263 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details