Kyocera Corporation SMD 200V 0.033 A Capacitor 12062C333KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31AR72D333KU NEW GLOBAL PN 200V 0.033 A 581-KGM31AR72D333KU Product overview: 12062C333KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.033 A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 0.033 A, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12062C333KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31AR72D333KU NEW GLOBAL PN 200V 0.033 A 581-KGM31AR72D333KU Product overview: 12062C333KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.033 A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 0.033 A, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12062C333KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 200V 0.033 A Capacitor
60-12062C333KAT2A
SMD 200V 0.033 A Capacitor 60-12062C333KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31AR72D333KU NEW GLOBAL PN 200V 0.033 A 581-KGM31AR72D333KU Product overview: 12062C333KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.033 A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 0.033 A, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12062C333KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31AR72D333KU NEW GLOBAL PN 200V 0.033 A 581-KGM31AR72D333KU Product overview: 12062C333KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.033 A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 0.033 A, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12062C333KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1364317P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364317P
MLCCs - Multilayer Ceramic Capacitors 1364317P
KYOCERA AVX 12062C333KAT2A

KYOCERA AVX 12062C333KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364317 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364317
MLCCs - Multilayer Ceramic Capacitors 1364317
KYOCERA AVX 12062C333KAT2A

KYOCERA AVX 12062C333KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1747418 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1747418
MLCCs - Multilayer Ceramic Capacitors 1747418
KYOCERA AVX 12062C333KAT2A

KYOCERA AVX 12062C333KAT2A

Supplier's Site
Ceramic Capacitors - 12062C333KAT2A - 760266-12062C333KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12062C333KAT2A
760266-12062C333KAT2A
Ceramic Capacitors - 12062C333KAT2A 760266-12062C333KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 760266-12062C333KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1206 (3216 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.033μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Voltage Rating DC: 200V Thickness (Maximum): 0.050" (1.27mm) Alternative Parts (Cross-Reference): 1206J2000333KDT; 1206J2000333KDR; 1206J2000333KXB; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 760266-12062C333KAT2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1206 (3216 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.033μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: X7R Dielectric
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Voltage Rating DC: 200V
Thickness (Maximum): 0.050" (1.27mm)
Alternative Parts (Cross-Reference): 1206J2000333KDT; 1206J2000333KDR; 1206J2000333KXB;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitor 0.033Uf 200V, X7R, 10%, 1206; Capacitance Kyocera Avx - 55J9069 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf 200V, X7R, 10%, 1206; Capacitance Kyocera Avx
55J9069
Ceramic Capacitor 0.033Uf 200V, X7R, 10%, 1206; Capacitance Kyocera Avx 55J9069
CERAMIC CAPACITOR 0.033UF 200V, X7R, 10%, 1206; Capacitance:33000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.033UF 200V, X7R, 10%, 1206; Capacitance:33000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.033Uf 200V, X7R, 10%, 1206; Capacitance Kyocera Avx - 96M1491 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf 200V, X7R, 10%, 1206; Capacitance Kyocera Avx
96M1491
Ceramic Capacitor 0.033Uf 200V, X7R, 10%, 1206; Capacitance Kyocera Avx 96M1491
CERAMIC CAPACITOR 0.033UF 200V, X7R, 10%, 1206; Capacitance:33000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.033UF 200V, X7R, 10%, 1206; Capacitance:33000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12062C333KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12062C333KAT2A
Ceramic Capacitors 12062C333KAT2A
CAP CER 0.033UF 200V X7R 1206

CAP CER 0.033UF 200V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-12062C333KAT2A 1364317P 1364317 1747418 760266-12062C333KAT2A 55J9069 12062C333KAT2A
Product Name SMD 200V 0.033 A Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - 12062C333KAT2A Ceramic Capacitor 0.033Uf 200V, X7R, 10%, 1206; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C0805C103K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521500561GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details