Kyocera Corporation Ceramic Capacitor 2200Pf 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 12062C222KAT2A

Description
CERAMIC CAPACITOR 2200PF 200V, X7R, 10%, 1206, FULL REEL; Capacitance:2200pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 2200PF 200V, X7R, 10%, 1206, FULL REEL; Capacitance:2200pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2200Pf 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9058 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J9058
Ceramic Capacitor 2200Pf 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J9058
CERAMIC CAPACITOR 2200PF 200V, X7R, 10%, 1206, FULL REEL; Capacitance:2200pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 200V, X7R, 10%, 1206, FULL REEL; Capacitance:2200pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 2200Pf 200V, X7R, 10%, 1206; Capacitance Kyocera Avx - 96M1489 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 200V, X7R, 10%, 1206; Capacitance Kyocera Avx
96M1489
Ceramic Capacitor 2200Pf 200V, X7R, 10%, 1206; Capacitance Kyocera Avx 96M1489
CERAMIC CAPACITOR 2200PF 200V, X7R, 10%, 1206; Capacitance:2200pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 200V, X7R, 10%, 1206; Capacitance:2200pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 2200 Pf, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 50R8415 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 2200 Pf, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
50R8415
Multilayer Ceramic Capacitor, 2200 Pf, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 50R8415
Multilayer Ceramic Capacitor, 2200 pF, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 2200 pF, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2200Pf, 200V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx - 04X9472 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 200V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx
04X9472
Cap, 2200Pf, 200V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx 04X9472
CAP, 2200PF, 200V, 10%, X7R, 1206, REEL; Capacitance:2200pF; Voltage Rating:200V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

CAP, 2200PF, 200V, 10%, X7R, 1206, REEL; Capacitance:2200pF; Voltage Rating:200V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 55J9058 96M1489 50R8415 04X9472
Product Name Ceramic Capacitor 2200Pf 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx Ceramic Capacitor 2200Pf 200V, X7R, 10%, 1206; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 2200 Pf, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Cap, 2200Pf, 200V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx
Capacitance Type Fixed Fixed Fixed Fixed
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N330J250PR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details