KYOCERA AVX Components Corporation Ceramic Capacitors 12062C153KAT4A

Description
CAP CER SMD
Datasheet
Description
CAP CER SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12062C153KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12062C153KAT4A
Ceramic Capacitors 12062C153KAT4A
CAP CER SMD

CAP CER SMD

Supplier's Site
Capacitor Ceramic 0.015Uf 200V, X7R, 10%, 1206; Capacitance Kyocera Avx - 56K4667 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.015Uf 200V, X7R, 10%, 1206; Capacitance Kyocera Avx
56K4667
Capacitor Ceramic 0.015Uf 200V, X7R, 10%, 1206; Capacitance Kyocera Avx 56K4667
CAPACITOR CERAMIC 0.015UF 200V, X7R, 10%, 1206; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:200V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.015UF 200V, X7R, 10%, 1206; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:200V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12062C153KAT4A 56K4667
Product Name Ceramic Capacitors Capacitor Ceramic 0.015Uf 200V, X7R, 10%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101243U040BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1725667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details