Kyocera Corporation Ceramic Capacitor 0.015Uf 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 12062C153KAT2A

Description
CERAMIC CAPACITOR 0.015UF 200V, X7R, 10%, 1206, FULL REEL; Capacitance:15000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.015UF 200V, X7R, 10%, 1206, FULL REEL; Capacitance:15000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.015Uf 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9057 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.015Uf 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J9057
Ceramic Capacitor 0.015Uf 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J9057
CERAMIC CAPACITOR 0.015UF 200V, X7R, 10%, 1206, FULL REEL; Capacitance:15000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.015UF 200V, X7R, 10%, 1206, FULL REEL; Capacitance:15000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J9057
Product Name Ceramic Capacitor 0.015Uf 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details