Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 12062C152KAT2A

Description
KYOCERA AVX 12062C152KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 12062C152KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1361142 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1361142
MLCCs - Multilayer Ceramic Capacitors 1361142
KYOCERA AVX 12062C152KAT2A

KYOCERA AVX 12062C152KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364287 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364287
MLCCs - Multilayer Ceramic Capacitors 1364287
KYOCERA AVX 12062C152KAT2A

KYOCERA AVX 12062C152KAT2A

Supplier's Site
Ceramic Capacitor 1500Pf 200V, X7R, 10%, 1206; Capacitance Kyocera Avx - 10R6009 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1500Pf 200V, X7R, 10%, 1206; Capacitance Kyocera Avx
10R6009
Ceramic Capacitor 1500Pf 200V, X7R, 10%, 1206; Capacitance Kyocera Avx 10R6009
CERAMIC CAPACITOR 1500PF 200V, X7R, 10%, 1206; Capacitance:1500pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1500PF 200V, X7R, 10%, 1206; Capacitance:1500pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 1500Pf 200V, X7R, 10%, 1206; Capacitance Kyocera Avx - 55J9054 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1500Pf 200V, X7R, 10%, 1206; Capacitance Kyocera Avx
55J9054
Capacitor Ceramic 1500Pf 200V, X7R, 10%, 1206; Capacitance Kyocera Avx 55J9054
CAPACITOR CERAMIC 1500PF 200V, X7R, 10%, 1206; Capacitance:1500pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 1500PF 200V, X7R, 10%, 1206; Capacitance:1500pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 1500 Pf, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 35M0088 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1500 Pf, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
35M0088
Multilayer Ceramic Capacitor, 1500 Pf, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 35M0088
Multilayer Ceramic Capacitor, 1500 pF, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1500 pF, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1361142 10R6009 55J9054 35M0088
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 1500Pf 200V, X7R, 10%, 1206; Capacitance Kyocera Avx Capacitor Ceramic 1500Pf 200V, X7R, 10%, 1206; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 1500 Pf, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic
Capacitance Type Fixed Fixed Fixed
Capacitance Range 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701151 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0805C271J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J2500150FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details