AVX Corporation MLCCs - Multilayer Ceramic Capacitors 12062C104KAT2A

Description
KYOCERA AVX 12062C104KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 12062C104KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1364273P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364273P
MLCCs - Multilayer Ceramic Capacitors 1364273P
KYOCERA AVX 12062C104KAT2A

KYOCERA AVX 12062C104KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364273 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364273
MLCCs - Multilayer Ceramic Capacitors 1364273
KYOCERA AVX 12062C104KAT2A

KYOCERA AVX 12062C104KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1747416 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1747416
MLCCs - Multilayer Ceramic Capacitors 1747416
KYOCERA AVX 12062C104KAT2A

KYOCERA AVX 12062C104KAT2A

Supplier's Site
Ceramic Capacitor 0.1Uf, 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 88K1723 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
88K1723
Ceramic Capacitor 0.1Uf, 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 88K1723
CERAMIC CAPACITOR 0.1UF, 200V, X7R, 10%, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 200V, X7R, 10%, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 04X9471 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
04X9471
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 04X9471
SMD Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 37T9073 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
37T9073
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 37T9073
SMD Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 0.1Uf, 200V, X7R, 10%, 1206; Capacitance Kyocera Avx - 88W4196 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.1Uf, 200V, X7R, 10%, 1206; Capacitance Kyocera Avx
88W4196
Mlcc Capacitor, 0.1Uf, 200V, X7R, 10%, 1206; Capacitance Kyocera Avx 88W4196
MLCC CAPACITOR, 0.1uF, 200V, X7R, 10%, 1206; Capacitance:0.1µF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

MLCC CAPACITOR, 0.1uF, 200V, X7R, 10%, 1206; Capacitance:0.1µF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12062C104KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12062C104KAT2A
Ceramic Capacitors 12062C104KAT2A
CAP CER 0.1UF 200V X7R 1206

CAP CER 0.1UF 200V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1364273P 1364273 1747416 88K1723 04X9471 12062C104KAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 0.1Uf, 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Technology Multilayer Multilayer Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Applications Automotive General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details