Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31DR72D103JU NEW GLOBAL PN 200V 0.01u A 581-KGM31DR72D103JU Product overview: 12062C103JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12062C103JAT2A can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Win Source Part Number: 760265-12062C103JAT2
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1206 (3216 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 10000pF
Tolerance: ±5%
Temperature Coefficient: X7R
Family Name: X7R Dielectric
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Voltage Rating DC: 200V
Thickness (Maximum): 0.037" (0.94mm)
Alternative Parts (Cross-Reference): 1206J2000103JDT; 1206J2000103JXR; CC1206JRX7RABB103;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
CAP CER 10000PF 200V X7R 1206
CERAMIC CAPACITOR 0.01UF 200V, X7R, 5%, 1206, FULL REEL; Capacitance:10000pF;
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-12062C103JAT2A | 760265-12062C103JAT2A | 12062C103JAT2A | 55J9048 |
| Product Name | SMD 200V Capacitor | Ceramic Capacitors - 12062C103JAT2A | Ceramic Capacitors | Ceramic Capacitor 0.01Uf 200V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| RoHS Compliant | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |