AVX Corporation MLCCs - Multilayer Ceramic Capacitors 12062C102KAT2A

Description
KYOCERA AVX 12062C102KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 12062C102KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 6983623 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983623
MLCCs - Multilayer Ceramic Capacitors 6983623
KYOCERA AVX 12062C102KAT2A

KYOCERA AVX 12062C102KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6983623P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983623P
MLCCs - Multilayer Ceramic Capacitors 6983623P
KYOCERA AVX 12062C102KAT2A

KYOCERA AVX 12062C102KAT2A

Supplier's Site
Ceramic Capacitor 1000Pf 200V, X7R, 10%, 1206; Capacitance Kyocera Avx - 96M1487 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 200V, X7R, 10%, 1206; Capacitance Kyocera Avx
96M1487
Ceramic Capacitor 1000Pf 200V, X7R, 10%, 1206; Capacitance Kyocera Avx 96M1487
CERAMIC CAPACITOR 1000PF 200V, X7R, 10%, 1206; Capacitance:1000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 200V, X7R, 10%, 1206; Capacitance:1000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1000Pf 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9045 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J9045
Ceramic Capacitor 1000Pf 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J9045
CERAMIC CAPACITOR 1000PF 200V, X7R, 10%, 1206, FULL REEL; Capacitance:1000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 200V, X7R, 10%, 1206, FULL REEL; Capacitance:1000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12062C102KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12062C102KAT2A
Ceramic Capacitors 12062C102KAT2A
CAP CER 1000PF 200V X7R 1206

CAP CER 1000PF 200V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6983623 6983623P 96M1487 55J9045 12062C102KAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 1000Pf 200V, X7R, 10%, 1206; Capacitance Kyocera Avx Ceramic Capacitor 1000Pf 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1896838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 227SML016MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details