AVX Corporation Ceramic Capacitors - 12062A680JAT2A 12062A680JAT2A

Description
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034498-12062A680JAT 2A Termination: SMD/SMT Voltage Rating: 200 V Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 68 pF Tolerance: 5 % Temperature Coefficient: 30 ppm/°C Thickness: 939.8 µm Height: 500 µm Material: Ceramic Weight: 16.187578 mg Number of Pins: 2 Width: 1.6002 mm Categories: Ceramic Capacitors Case / Package: 1206 Case / Package: 3216 Alternative Parts (Cross-Reference): MC1206N680J201CT; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.6 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 200 V Dielectric: C0G
Request a Quote
Description
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034498-12062A680JAT 2A Termination: SMD/SMT Voltage Rating: 200 V Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 68 pF Tolerance: 5 % Temperature Coefficient: 30 ppm/°C Thickness: 939.8 µm Height: 500 µm Material: Ceramic Weight: 16.187578 mg Number of Pins: 2 Width: 1.6002 mm Categories: Ceramic Capacitors Case / Package: 1206 Case / Package: 3216 Alternative Parts (Cross-Reference): MC1206N680J201CT; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.6 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 200 V Dielectric: C0G
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12062A680JAT2A - 1034498-12062A680JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12062A680JAT2A
1034498-12062A680JAT2A
Ceramic Capacitors - 12062A680JAT2A 1034498-12062A680JAT2A
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034498-12062A680JAT 2A Termination: SMD/SMT Voltage Rating: 200 V Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 68 pF Tolerance: 5 % Temperature Coefficient: 30 ppm/°C Thickness: 939.8 µm Height: 500 µm Material: Ceramic Weight: 16.187578 mg Number of Pins: 2 Width: 1.6002 mm Categories: Ceramic Capacitors Case / Package: 1206 Case / Package: 3216 Alternative Parts (Cross-Reference): MC1206N680J201CT; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.6 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 200 V Dielectric: C0G

Manufacturer: AVX Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034498-12062A680JAT2A
Termination: SMD/SMT
Voltage Rating: 200 V
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 68 pF
Tolerance: 5 %
Temperature Coefficient: 30 ppm/°C
Thickness: 939.8 µm
Height: 500 µm
Material: Ceramic
Weight: 16.187578 mg
Number of Pins: 2
Width: 1.6002 mm
Categories: Ceramic Capacitors
Case / Package: 1206
Case / Package: 3216
Alternative Parts (Cross-Reference): MC1206N680J201CT;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.6 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206
Voltage Rating (DC): 200 V
Dielectric: C0G

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1034498-12062A680JAT2A
Product Name Ceramic Capacitors - 12062A680JAT2A
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 6.80E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details