Kyocera Corporation Capacitor Ceramic 560Pf 200V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 12062A561JAT2A

Description
CAPACITOR CERAMIC 560PF 200V, C0G, 5%, 1206, FULL REEL; Capacitance:560pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 560PF 200V, C0G, 5%, 1206, FULL REEL; Capacitance:560pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 560Pf 200V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9026 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 560Pf 200V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J9026
Capacitor Ceramic 560Pf 200V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J9026
CAPACITOR CERAMIC 560PF 200V, C0G, 5%, 1206, FULL REEL; Capacitance:560pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 560PF 200V, C0G, 5%, 1206, FULL REEL; Capacitance:560pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J9026
Product Name Capacitor Ceramic 560Pf 200V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 5.60E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details