Kyocera Corporation Ceramic Capacitors 12062A500KAT2A

Description
50pF ±10% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
50pF ±10% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12062A500KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12062A500KAT2A-ND
Ceramic Capacitors 12062A500KAT2A-ND
50pF ±10% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

50pF ±10% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor 50Pf 200V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 66M4192 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 50Pf 200V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx
66M4192
Ceramic Capacitor 50Pf 200V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx 66M4192
CERAMIC CAPACITOR 50PF 200V, C0G, 10%, 1206, FULL REEL; Capacitance:50pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

CERAMIC CAPACITOR 50PF 200V, C0G, 10%, 1206, FULL REEL; Capacitance:50pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12062A500KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12062A500KAT2A
Ceramic Capacitors 12062A500KAT2A
CAP CER 50PF 200V NP0 1206

CAP CER 50PF 200V NP0 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 12062A500KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
12062A500KAT2A
Capacitors - Ceramic Capacitors 12062A500KAT2A
CAP CER 50PF 200V NP0 1206

CAP CER 50PF 200V NP0 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 12062A500KAT2A-ND 66M4192 12062A500KAT2A 12062A500KAT2A
Product Name Ceramic Capacitors Ceramic Capacitor 50Pf 200V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX122M400A082 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1211-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details