Kyocera Corporation Ceramic Capacitors 12062A4R7CAT4A

Description
CAP CER 4.7PF 200V C0G/NP0 1206
Datasheet
Description
CAP CER 4.7PF 200V C0G/NP0 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12062A4R7CAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12062A4R7CAT4A
Ceramic Capacitors 12062A4R7CAT4A
CAP CER 4.7PF 200V C0G/NP0 1206

CAP CER 4.7PF 200V C0G/NP0 1206

Supplier's Site Datasheet
Capacitor,ceramic,4.7Pf,200Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 55J9008 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,4.7Pf,200Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
55J9008
Capacitor,ceramic,4.7Pf,200Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 55J9008
Capacitor,Ceramic,4. 7pF,200VDC,.25-pF Tol,.25+pf Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,4.7pF,200VDC,.25-pF Tol,.25+pf Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12062A4R7CAT4A 55J9008
Product Name Ceramic Capacitors Capacitor,ceramic,4.7Pf,200Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101602U010AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - C17CF1R0B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1701300 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details