Kyocera Corporation Ceramic Capacitors 12062A391JAT2A

Description
CAP CER 390PF 200V NP0 1206
Datasheet
Description
CAP CER 390PF 200V NP0 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12062A391JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12062A391JAT2A
Ceramic Capacitors 12062A391JAT2A
CAP CER 390PF 200V NP0 1206

CAP CER 390PF 200V NP0 1206

Supplier's Site Datasheet
CAP CER 390PF 200V NP0 1206 - 66-12062A391JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 390PF 200V NP0 1206
66-12062A391JAT2A
CAP CER 390PF 200V NP0 1206 66-12062A391JAT2A
CAP CER 390PF 200V NP0 1206

CAP CER 390PF 200V NP0 1206

Supplier's Site
Capacitor Ceramic 390Pf 200V, C0G, 5%, 1206; Capacitance Kyocera Avx - 55J9006 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 390Pf 200V, C0G, 5%, 1206; Capacitance Kyocera Avx
55J9006
Capacitor Ceramic 390Pf 200V, C0G, 5%, 1206; Capacitance Kyocera Avx 55J9006
CAPACITOR CERAMIC 390PF 200V, C0G, 5%, 1206; Capacitance:390pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 390PF 200V, C0G, 5%, 1206; Capacitance:390pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 12062A391JAT2A 66-12062A391JAT2A 55J9006
Product Name Ceramic Capacitors CAP CER 390PF 200V NP0 1206 Capacitor Ceramic 390Pf 200V, C0G, 5%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1733429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details