Kyocera Corporation Capacitor Ceramic 330Pf 200V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 12062A331JAT2A

Description
CAPACITOR CERAMIC 330PF 200V, C0G, 5%, 1206, FULL REEL; Capacitance:330pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 330PF 200V, C0G, 5%, 1206, FULL REEL; Capacitance:330pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 330Pf 200V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J8999 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 330Pf 200V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J8999
Capacitor Ceramic 330Pf 200V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J8999
CAPACITOR CERAMIC 330PF 200V, C0G, 5%, 1206, FULL REEL; Capacitance:330pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 330PF 200V, C0G, 5%, 1206, FULL REEL; Capacitance:330pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 330 Pf, 5%, C0G / Np0, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 50R8413 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 330 Pf, 5%, C0G / Np0, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
50R8413
Multilayer Ceramic Capacitor, 330 Pf, 5%, C0G / Np0, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 50R8413
Multilayer Ceramic Capacitor, 330 pF, 5%, C0G / NP0, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 330 pF, 5%, C0G / NP0, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 55J8999 50R8413
Product Name Capacitor Ceramic 330Pf 200V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 330 Pf, 5%, C0G / Np0, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 3.30E-4 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101821T075AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF
View Details
3 suppliers