Kyocera Corporation Ceramic Capacitors 12062A271KAT2A

Description
CAP CER 270PF 200V C0G/NP0 1206
Datasheet
Description
CAP CER 270PF 200V C0G/NP0 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12062A271KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12062A271KAT2A
Ceramic Capacitors 12062A271KAT2A
CAP CER 270PF 200V C0G/NP0 1206

CAP CER 270PF 200V C0G/NP0 1206

Supplier's Site Datasheet
Capacitor Ceramic 270Pf 200V, C0G, 10%, 1206; Capacitance Kyocera Avx - 55J8990 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 270Pf 200V, C0G, 10%, 1206; Capacitance Kyocera Avx
55J8990
Capacitor Ceramic 270Pf 200V, C0G, 10%, 1206; Capacitance Kyocera Avx 55J8990
CAPACITOR CERAMIC 270PF 200V, C0G, 10%, 1206; Capacitance:270pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 270PF 200V, C0G, 10%, 1206; Capacitance:270pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12062A271KAT2A 55J8990
Product Name Ceramic Capacitors Capacitor Ceramic 270Pf 200V, C0G, 10%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers