CERAMIC CAPACITOR 220PF 200V, C0G, 5%, 1206, FULL REEL; Capacitance:220pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 220 pF, 5%, C0G / NP0, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
CAP CER 220PF 200V C0G/NP0 1206
CAP CER 220PF 200V C0G/NP0 1206
| Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 55J8982 | 35M0084 | 66-12062A221JAT2A | 12062A221JAT2A |
| Product Name | Ceramic Capacitor 220Pf 200V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, 220 Pf, 5%, C0G / Np0, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx | CAP CER 220PF 200V C0G/NP0 1206 | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | |
| Capacitance Range | 2.20E-4 microF | 2.20E-4 microF | 2.20E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |
| WVDC | 200 volts | 200 volts | 200 volts |