Kyocera Corporation Ceramic Capacitor 1500Pf 200V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 12062A152JAT2A

Description
CERAMIC CAPACITOR 1500PF 200V, C0G, 5%, 1206, FULL REEL; Capacitance:1500pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 1500PF 200V, C0G, 5%, 1206, FULL REEL; Capacitance:1500pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1500Pf 200V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J8968 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1500Pf 200V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J8968
Ceramic Capacitor 1500Pf 200V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J8968
CERAMIC CAPACITOR 1500PF 200V, C0G, 5%, 1206, FULL REEL; Capacitance:1500pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1500PF 200V, C0G, 5%, 1206, FULL REEL; Capacitance:1500pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J8968
Product Name Ceramic Capacitor 1500Pf 200V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C303U040EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details