Kyocera Corporation Capacitors - Ceramic Capacitors 12062A151JAT2A

Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1330809-12062A151JAT 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 150 pF Tolerance: ±5% Voltage - Rated: 200V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 12062A151JAT2A/4K,47 8-1431-2,478-1431-1, 12062A151JAT2A\\4K,4 78-1431-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1330809-12062A151JAT 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 150 pF Tolerance: ±5% Voltage - Rated: 200V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 12062A151JAT2A/4K,47 8-1431-2,478-1431-1, 12062A151JAT2A\\4K,4 78-1431-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1330809-12062A151JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330809-12062A151JAT2A
Capacitors - Ceramic Capacitors 1330809-12062A151JAT2A
Manufacturer: KYOCERA AVX Win Source Part Number: 1330809-12062A151JAT 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 150 pF Tolerance: ±5% Voltage - Rated: 200V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 12062A151JAT2A/4K,47 8-1431-2,478-1431-1, 12062A151JAT2A\\4K,4 78-1431-6 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1330809-12062A151JAT2A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 150 pF
Tolerance: ±5%
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.037" (0.94mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 12062A151JAT2A/4K,478-1431-2,478-1431-1,12062A151JAT2A\\4K,478-1431-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 200V 150pF Capacitor
60-12062A151JAT2A
SMD 200V 150pF Capacitor 60-12062A151JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BCG2D151JT NEW GLOBAL PN 200V 150pF A 581-KGM31BCG2D151JT Product overview: 12062A151JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 150pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 150pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12062A151JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BCG2D151JT NEW GLOBAL PN 200V 150pF A 581-KGM31BCG2D151JT Product overview: 12062A151JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 150pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 150pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12062A151JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 150Pf 200V, C0G, 5%, 1206; Capacitance Kyocera Avx - 55J8965 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 150Pf 200V, C0G, 5%, 1206; Capacitance Kyocera Avx
55J8965
Capacitor Ceramic 150Pf 200V, C0G, 5%, 1206; Capacitance Kyocera Avx 55J8965
CAPACITOR CERAMIC 150PF 200V, C0G, 5%, 1206; Capacitance:150pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 150PF 200V, C0G, 5%, 1206; Capacitance:150pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 150 Pf, 5%, C0G / Np0, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 50R8412 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 150 Pf, 5%, C0G / Np0, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
50R8412
Multilayer Ceramic Capacitor, 150 Pf, 5%, C0G / Np0, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 50R8412
Multilayer Ceramic Capacitor, 150 pF, 5%, C0G / NP0, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 150 pF, 5%, C0G / NP0, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 150Pf, 200V, Mlcc, 1206 Rohs Compliant Kyocera Avx - 92AH6543 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 200V, Mlcc, 1206 Rohs Compliant Kyocera Avx
92AH6543
Cap, 150Pf, 200V, Mlcc, 1206 Rohs Compliant Kyocera Avx 92AH6543
CAP, 150PF, 200V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 150PF, 200V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1330809-12062A151JAT2A 60-12062A151JAT2A 55J8965 50R8412 92AH6543
Product Name Capacitors - Ceramic Capacitors SMD 200V 150pF Capacitor Capacitor Ceramic 150Pf 200V, C0G, 5%, 1206; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 150 Pf, 5%, C0G / Np0, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Cap, 150Pf, 200V, Mlcc, 1206 Rohs Compliant Kyocera Avx
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1725470 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic Capacitor - 101412T200DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4100 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers