KYOCERA AVX Components Corporation Ceramic Capacitor 1000Pf 200V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 12062A102JAT4A

Description
CERAMIC CAPACITOR 1000PF 200V, C0G, 5%, 1206, FULL REEL; Capacitance:1000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 1000PF 200V, C0G, 5%, 1206, FULL REEL; Capacitance:1000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1000Pf 200V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J8952 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 200V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J8952
Ceramic Capacitor 1000Pf 200V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J8952
CERAMIC CAPACITOR 1000PF 200V, C0G, 5%, 1206, FULL REEL; Capacitance:1000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 200V, C0G, 5%, 1206, FULL REEL; Capacitance:1000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 12062A102JAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12062A102JAT4A
Ceramic Capacitors 12062A102JAT4A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J8952 12062A102JAT4A
Product Name Ceramic Capacitor 1000Pf 200V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701099 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details