Manufacturer: AVX Corporation
Win Source Part Number: 853797-12062A102JAT2
Features: 1000 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-1436-2, 478-1436-1, 478-1436-6, 12062A102JAT2A/4K, 12062A102JAT2A\\4K
KYOCERA AVX 12062A102JAT2A
KYOCERA AVX 12062A102JAT2A
KYOCERA AVX 12062A102JAT2A
CERAMIC CAPACITOR 1000PF 200V, C0G, 5%, 1206, FULL REEL; Capacitance:1000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
CERAMIC CAPACITOR 1000PF 200V, C0G, 5%, 1206; Capacitance:1000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 853797-12062A102JAT2A | 1364308 | 1364308P | 49H6005 |
| Product Name | Ceramic Capacitors - 12062A102JAT2A | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitor 1000Pf 200V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx |
| Technology | Multilayer | Multilayer | ||
| RoHS Compliant | Yes | Yes | Yes | |
| Electrostatic Capacitors | Ceramic Composition; Ceramic NPO | Ceramic Composition; C0G | ||
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF |