Kyocera Corporation Ceramic Capacitors 12062A102F4T4A

Description
1000pF ±1% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
1000pF ±1% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM31NCG2D102FLTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31NCG2D102FLTR-ND
Ceramic Capacitors 478-KAM31NCG2D102FLTR-ND
1000pF ±1% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1000pF ±1% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM31NCG2D102FLCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31NCG2D102FLCT-ND
Ceramic Capacitors 478-KAM31NCG2D102FLCT-ND
1000pF ±1% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1000pF ±1% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM31NCG2D102FLDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31NCG2D102FLDKR-ND
Ceramic Capacitors 478-KAM31NCG2D102FLDKR-ND
1000pF ±1% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1000pF ±1% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12062A102F4T4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12062A102F4T4A
Ceramic Capacitors 12062A102F4T4A
CAP CER 1000PF 200V NP0 1206

CAP CER 1000PF 200V NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAM31NCG2D102FLTR-ND 478-KAM31NCG2D102FLDKR-ND 12062A102F4T4A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101102U075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF
View Details
3 suppliers
Film Capacitors - 1725692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details