Kyocera Corporation Capacitor Ceramic 8200Pf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx 12061C822K4T2A

Description
CAPACITOR CERAMIC 8200PF 100V, X7R, 10%, 1206; Capacitance:8200pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 MLCC Series RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 8200PF 100V, X7R, 10%, 1206; Capacitance:8200pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 MLCC Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 8200Pf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx - 66M4180 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 8200Pf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx
66M4180
Capacitor Ceramic 8200Pf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx 66M4180
CAPACITOR CERAMIC 8200PF 100V, X7R, 10%, 1206; Capacitance:8200pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 MLCC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 8200PF 100V, X7R, 10%, 1206; Capacitance:8200pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 MLCC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66M4180
Product Name Capacitor Ceramic 8200Pf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0082 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C233T200DG1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details