AVX Corporation Ceramic Capacitors - 12061C684K4T2A 12061C684K4T2A

Description
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134567-12061C684K4T 2A Voltage Rating: 100 V Capacitance: 680 nF Tolerance: 10 % Height: 1.78 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Schedule B: 8532240020 Voltage Rating (DC): 100 V Dielectric: X7R Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134567-12061C684K4T 2A Voltage Rating: 100 V Capacitance: 680 nF Tolerance: 10 % Height: 1.78 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Schedule B: 8532240020 Voltage Rating (DC): 100 V Dielectric: X7R Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12061C684K4T2A - 1134567-12061C684K4T2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12061C684K4T2A
1134567-12061C684K4T2A
Ceramic Capacitors - 12061C684K4T2A 1134567-12061C684K4T2A
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134567-12061C684K4T 2A Voltage Rating: 100 V Capacitance: 680 nF Tolerance: 10 % Height: 1.78 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Schedule B: 8532240020 Voltage Rating (DC): 100 V Dielectric: X7R Max Operating Temperature: 125 °C

Manufacturer: AVX Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134567-12061C684K4T2A
Voltage Rating: 100 V
Capacitance: 680 nF
Tolerance: 10 %
Height: 1.78 mm
Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Schedule B: 8532240020
Voltage Rating (DC): 100 V
Dielectric: X7R
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1134567-12061C684K4T2A
Product Name Ceramic Capacitors - 12061C684K4T2A
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers