AVX Corporation CAP CER 0.068UF 100V X7R 1206 12061C683KAT2A

Description
CAP CER 0.068UF 100V X7R 1206
Datasheet
Description
CAP CER 0.068UF 100V X7R 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP CER 0.068UF 100V X7R 1206 - 66-12061C683KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.068UF 100V X7R 1206
66-12061C683KAT2A
CAP CER 0.068UF 100V X7R 1206 66-12061C683KAT2A
CAP CER 0.068UF 100V X7R 1206

CAP CER 0.068UF 100V X7R 1206

Supplier's Site
Ceramic Capacitor 0.068Uf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx - 96M1483 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.068Uf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx
96M1483
Ceramic Capacitor 0.068Uf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx 96M1483
CERAMIC CAPACITOR 0.068UF 100V, X7R, 10%, 1206; Capacitance:68000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.068UF 100V, X7R, 10%, 1206; Capacitance:68000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.068Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J8929 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.068Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J8929
Ceramic Capacitor 0.068Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J8929
CERAMIC CAPACITOR 0.068UF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:68000pF; Voltage(DC):100V; Voltage(AC):-; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Series Name:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.068UF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:68000pF; Voltage(DC):100V; Voltage(AC):-; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Series Name:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.068 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 35M0081 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.068 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
35M0081
Smd Multilayer Ceramic Capacitor, 0.068 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 35M0081
SMD Multilayer Ceramic Capacitor, 0.068 F, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.068 F, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.068Μf, 100V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx - 95W1555 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.068Μf, 100V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx
95W1555
Cap, 0.068Μf, 100V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx 95W1555
CAP, 0.068µF, 100V, 10%, X7R, 1206, REEL; Capacitance:68000pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

CAP, 0.068µF, 100V, 10%, X7R, 1206, REEL; Capacitance:68000pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 66-12061C683KAT2A 96M1483 35M0081 95W1555
Product Name CAP CER 0.068UF 100V X7R 1206 Ceramic Capacitor 0.068Uf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.068 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Cap, 0.068Μf, 100V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 C (-67 F)
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers