Kyocera Corporation Ceramic Capacitors 12061C643JAT2A

Description
0.064µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.064µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12061C643JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12061C643JAT2A-ND
Ceramic Capacitors 12061C643JAT2A-ND
0.064µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.064µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 12061C643JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
12061C643JAT2A
Capacitors - Ceramic Capacitors 12061C643JAT2A
CAP CER 0.064UF 100V X7R 1206

CAP CER 0.064UF 100V X7R 1206

Supplier's Site
Capacitor Ceramic 0.064Uf 100V, X7R, 5%, 1206; Capacitance Kyocera Avx - 95M7804 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.064Uf 100V, X7R, 5%, 1206; Capacitance Kyocera Avx
95M7804
Capacitor Ceramic 0.064Uf 100V, X7R, 5%, 1206; Capacitance Kyocera Avx 95M7804
CAPACITOR CERAMIC 0.064UF 100V, X7R, 5%, 1206; Capacitance:64000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.064UF 100V, X7R, 5%, 1206; Capacitance:64000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 12061C643JAT2A-ND 12061C643JAT2A 95M7804
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 0.064Uf 100V, X7R, 5%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0640 microF 0.0640 microF 0.0640 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details