Kyocera Corporation Ceramic Capacitors 12061C563KAT2A

Description
0.056µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.056µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5172-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5172-1-ND
Ceramic Capacitors 478-5172-1-ND
0.056µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.056µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5172-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5172-2-ND
Ceramic Capacitors 478-5172-2-ND
0.056µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.056µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5172-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5172-6-ND
Ceramic Capacitors 478-5172-6-ND
0.056µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.056µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.056Uf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx - 55J8919 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.056Uf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx
55J8919
Ceramic Capacitor 0.056Uf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx 55J8919
CERAMIC CAPACITOR 0.056UF 100V, X7R, 10%, 1206; Capacitance:56000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.056UF 100V, X7R, 10%, 1206; Capacitance:56000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 0.056Uf, 100V, 1206; Capacitance Kyocera Avx - 60R6358 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.056Uf, 100V, 1206; Capacitance Kyocera Avx
60R6358
Cap, Mlcc, X7R, 0.056Uf, 100V, 1206; Capacitance Kyocera Avx 60R6358
CAP, MLCC, X7R, 0.056UF, 100V, 1206; Capacitance:56000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.056UF, 100V, 1206; Capacitance:56000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-5172-1-ND 478-5172-6-ND 55J8919
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.056Uf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-106SMH050MHR - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B182K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701214 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details